REG711EA-5/250 Part Information
Details for REG711EA-5/250 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy REG711EA-5/250 Directly from Texas Instruments (8905 in stock) at $0.3950
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 8Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck-Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 5V |
Alternative Part Descriptions
- 50mA Switched-Cap DC/DC Converter | Texas Instruments
Viewing Distributors for REG711EA-5/250
Loading...
Loading Results for REG711EA-5/250