REG710NA-3.3/250G4 Semiconductors - ICs by Texas Instruments

DC/DC CONVERTER 30MA 3.3V SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REG710 family of devices are switched capacitor voltage converters that generate regulated, low-ripple output voltage from an unregulated input voltage. A wide input supply voltage from 1.8 V to 5.5 V makes the REG710 family of devices ideal for a variety of battery sources, such as single-cell Li-Ion, or 2-cell and 3-cell nickel-based or alkaline-based chemistries. The input voltage may vary above and below the output voltage and the output remains in regulation. The device works as step-up or step-down converters without the need of an inductor, providing low EMI DC-DC conversion. The high switching frequency allows the use of small surface-mount capacitors, saving board space and reducing cost. The REG710 device is thermally protected and current limited, protecting the load and the regulator during fault conditions. Typical ground pin current (quiescent current) is 65 μA with no load, and less than 1 μA in shutdown mode.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
No stock
Buy Now
Logo for element14
element14
from US$1.14
-
Buy Now

Specifications

Topology Buck Boost
Input Voltage Min 1.8V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 6Pins
Output Current 30mA
Output Voltage Min 3.3V
Output Voltage Max 3.3V
Switching Frequency 1MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 710
Frequency 1MHz
IC Generic Number 710
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 3.3V
Output Voltage Nom. 3.3V
Power Supply IC Type DC / DC Converter
Primary Input Voltage 2.4V
Supply Voltage Max 5.5V
Supply Voltage Min 1.8V
Termination Type Surface Mount Device
Voltage Regulator Type Boost-Buck


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REG710NA-3.3/250G4?

Additional datasheets, footprints and schematics for REG710NA-3.3/250G4 are listed on our Part Details page. You can also find images and similar parts to REG710NA-3.3/250G4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REG710NA-3.3/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG710NA-3.3/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REG710NA-3.3/250G4 fall under?

The REG710NA-3.3/250G4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REG710NA-3.3/250G4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REG710NA-3.3/250G4 you can contact the distributor directly for product support, shipping queries etc.

Is the REG710NA-3.3/250G4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REG710NA-3.3/250G4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for REG710NA-3.3/250G4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REG710NA-3.3/250G4 often in real-time on the comparison pages.

What if I can't find stock of REG710NA-3.3/250G4?

You can fill out our help required form which you can use to request a quote for REG710NA-3.3/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay