Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 5.5V |
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 | Texas Instruments |
Dc-Dc Conv, Buck/Boost, Tsot-23-6 | Newark Electronics |
DC-DC CONV, BUCK/BOOST, TSOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a REG71050DDCT .?
Additional datasheets, footprints and schematics for REG71050DDCT . are listed on our Part Details page. You can also find images and similar parts to REG71050DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG71050DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG71050DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG71050DDCT . fall under?
The REG71050DDCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REG71050DDCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG71050DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the REG71050DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG71050DDCT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REG71050DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG71050DDCT . often in real-time on the comparison pages.
What if I can't find stock of REG71050DDCT .?
You can fill out our help required form which you can use to request a quote for REG71050DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.