Status: | Unknown |
---|---|
Series: | 5V 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 400mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.4A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Quiescent Current | 0.4A |
Supply Voltage Max | 10V |
Supply Voltage Min | 1.8V |
Voltage Tolerance ± | 1.5% |
Ic, Ldo Volt Reg, 5V, 0.4A, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a REG113NA-5/3K .?
Additional datasheets, footprints and schematics for REG113NA-5/3K . are listed on our Part Details page. You can also find images and similar parts to REG113NA-5/3K . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG113NA-5/3K . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG113NA-5/3K . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG113NA-5/3K . fall under?
The REG113NA-5/3K . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG113NA-5/3K . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG113NA-5/3K . you can contact the distributor directly for product support, shipping queries etc.
Is the REG113NA-5/3K . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG113NA-5/3K . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REG113NA-5/3K ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG113NA-5/3K . often in real-time on the comparison pages.
What if I can't find stock of REG113NA-5/3K .?
You can fill out our help required form which you can use to request a quote for REG113NA-5/3K . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.