Output Type | Adjustable |
---|---|
Input Voltage Min | 3.8V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.5V |
Adjustable Output Voltage Max | 13.5V |
Output Current | 1A |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 13.5V |
Output Voltage Min | 1.5V |
Primary Input Voltage | 15V |
REG1117A TEXAS INSTRUMENTS | Elfaro |
Ldo Voltage Regulator, 1A | Newark Electronics |
800mA & 1A LDO | Mouser Electronics |
Where can I find additional details, specifications and documents for a REG1117A?
Additional datasheets, footprints and schematics for REG1117A are listed on our Part Details page. You can also find images and similar parts to REG1117A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG1117A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG1117A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG1117A fall under?
The REG1117A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG1117A when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG1117A you can contact the distributor directly for product support, shipping queries etc.
Is the REG1117A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG1117A have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for REG1117A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG1117A often in real-time on the comparison pages.
What if I can't find stock of REG1117A?
You can fill out our help required form which you can use to request a quote for REG1117A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.