REG1117 . Part Information
Details for REG1117 . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9000 |
10 | 2.3300 |
25 | 2.1900 |
50 | 2.1500 |
100 | 2.1000 |
Stock Information
Details
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 3.8V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.5V |
Adjustable Output Voltage Max | 13.5V |
Output Current | 800mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 1117 |
IC Generic Number | 1117 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 0.8A |
Output Voltage | 13.5V |
Output Voltage Adjustable Range | 1.25V to 10V |
Output Voltage Max | 13.5V |
Output Voltage Min | 1.5V |
Primary Input Voltage | 15V |
Supply Voltage Min | 3.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
Alternative Part Descriptions
- V REG LDO ADJ +1.5/13.7V, SMD, 1117; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:800mA; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a REG1117 .?
Additional datasheets, footprints and schematics for REG1117 . are listed in our Part Details tab. You can also find the REG1117 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG1117 . in the Pricing & Inventory tab next to part details. You can view REG1117 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG1117 . fall under?
The REG1117 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG1117 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG1117 . you can contact the distributor directly for product support, shipping queries etc.
Is the REG1117 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG1117 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for REG1117 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG1117 . often in real-time on the comparison pages.
What if I can't find stock of REG1117 .?
You can fill out our help required form which you can use to request a quote for REG1117 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.