| Status: | Unknown |
|---|---|
| Series: | 5V 1A LDO Voltage Regulators |
| RoHS: | Unknown |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 2.1V |
| Input Voltage Max | 15V |
| Fixed Output Voltage Nom. | 5V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 1A |
| Dropout Voltage Vdo | 320mV |
| LDO Regulator Case Style | SOT-223 |
| No. of Pins | 6Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | 5V 1A LDO Voltage Regulators |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Filter Terminals | SMD |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | -55°C to +125°C |
| Output Current Max | 2.1A |
| Output Voltage Nom. | 5V |
| Primary Input Voltage | 15V |
| Supply Voltage Min | 2.1V |
| Voltage Tolerance ± | 0.02% |
| LDO Regulator, REG104GA-5 | RS |
| IC: voltage regulator | TME |
Where can I find additional details, specifications and documents for a REG104GA-5 .?
Additional datasheets, footprints and schematics for REG104GA-5 . are listed on our Part Details page. You can also find images and similar parts to REG104GA-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG104GA-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG104GA-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG104GA-5 . fall under?
The REG104GA-5 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG104GA-5 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG104GA-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the REG104GA-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG104GA-5 . have stock available?
Authorised distributors including Rochester Electronics, RS and TME have stock available or on a lead time for REG104GA-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG104GA-5 . often in real-time on the comparison pages.
What if I can't find stock of REG104GA-5 .?
You can fill out our help required form which you can use to request a quote for REG104GA-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.