Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.5V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 250mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5.5V |
Output Voltage Min | 2.5V |
Where can I find additional details, specifications and documents for a REG102GA-A?
Additional datasheets, footprints and schematics for REG102GA-A are listed on our Part Details page. You can also find images and similar parts to REG102GA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG102GA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG102GA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG102GA-A fall under?
The REG102GA-A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG102GA-A when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG102GA-A you can contact the distributor directly for product support, shipping queries etc.
Is the REG102GA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG102GA-A have stock available?
There is no stock from authorised distributors for REG102GA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG102GA-A often in real-time on the comparison pages.
What if I can't find stock of REG102GA-A?
You can fill out our help required form which you can use to request a quote for REG102GA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.