REG101NA-3.3/250 Part Information
Details for REG101NA-3.3/250 by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | 1.8V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 60mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.015% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -55°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 10V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive LDO Linear |
Alternative Part Descriptions
- Reg LDO Lin Fix Pos 3.3V 0.1A 5P SOT-23 | RS Components
- LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes | Newark Electronics
- 100-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments
Viewing Distributors for REG101NA-3.3/250
Loading...
Loading Results for REG101NA-3.3/250