Status: | Unknown |
---|---|
Series: | REF62xx Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF62xx Series |
Reference Voltage | 3V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 3ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin | Texas Instruments |
VOLTAGE REFERENCE, SERIES, 3V, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a REF6230IDGKT?
Additional datasheets, footprints and schematics for REF6230IDGKT are listed on our Part Details page. You can also find images and similar parts to REF6230IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF6230IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6230IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF6230IDGKT fall under?
The REF6230IDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF6230IDGKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF6230IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF6230IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF6230IDGKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for REF6230IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF6230IDGKT often in real-time on the comparison pages.
What if I can't find stock of REF6230IDGKT?
You can fill out our help required form which you can use to request a quote for REF6230IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.