Status: | Unknown |
---|---|
Series: | REF61xx Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF61xx Series |
Reference Voltage | 4.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 8ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5-V, 8-ppm/°C high-precision voltage reference with integrated buffer & enable pin | Texas Instruments |
VOLTAGE REFERENCE, SERIES, 4.5V, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a REF6145IDGKT?
Additional datasheets, footprints and schematics for REF6145IDGKT are listed on our Part Details page. You can also find images and similar parts to REF6145IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF6145IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6145IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF6145IDGKT fall under?
The REF6145IDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF6145IDGKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF6145IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF6145IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF6145IDGKT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for REF6145IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF6145IDGKT often in real-time on the comparison pages.
What if I can't find stock of REF6145IDGKT?
You can fill out our help required form which you can use to request a quote for REF6145IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.