Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 5ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5-V, 5-ppm/°C high-precision voltage reference with integrated buffer & enable pin | Texas Instruments |
Voltage Ref, Series, 2.5V, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF6025IDGKT .?
Additional datasheets, footprints and schematics for REF6025IDGKT . are listed on our Part Details page. You can also find images and similar parts to REF6025IDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF6025IDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6025IDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF6025IDGKT . fall under?
The REF6025IDGKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF6025IDGKT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF6025IDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the REF6025IDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF6025IDGKT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF6025IDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF6025IDGKT . often in real-time on the comparison pages.
What if I can't find stock of REF6025IDGKT .?
You can fill out our help required form which you can use to request a quote for REF6025IDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.