REF5050ID . Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 5V SOIC-8

Status: Unknown
Series: REF5050 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.43

Distributor Stock
Logo for RS
RS
from US$7.96
358
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.43
14,117
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.30
-
Buy Now
Logo for element14
element14
from US$4.13
-
Buy Now
Logo for Farnell
Farnell
from US$3.68
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF5050 Series
Reference Voltage 5V
Initial Accuracy 0.05%
Temperature Coefficient ± 2.5ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Input Voltage Max 18V
Input Voltage Min 5.2V
Reference Volts 5V
Topology Series

Alternative Descriptions

5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments
V-Ref Precision 5V 10mA 8-Pin SOIC | RS
Voltage Ref, Series, 5V, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF5050ID .?

Additional datasheets, footprints and schematics for REF5050ID . are listed on our Part Details page. You can also find images and similar parts to REF5050ID . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF5050ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5050ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF5050ID . fall under?

The REF5050ID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF5050ID . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF5050ID . you can contact the distributor directly for product support, shipping queries etc.

Is the REF5050ID . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF5050ID . have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF5050ID ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF5050ID . often in real-time on the comparison pages.

What if I can't find stock of REF5050ID .?

You can fill out our help required form which you can use to request a quote for REF5050ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay