Status: | Unknown |
---|---|
Series: | REF5050 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5050 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 18V |
Input Voltage Min | 5.2V |
Reference Volts | 5V |
Topology | Series |
REF5050AIDGKT | Elfaro |
Voltage Ref, Series, 5V, Vssop-8 | Newark Electronics |
5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Lo Noise Very Lo Dri ft Prec Vltg Ref | Mouser Electronics |
Where can I find additional details, specifications and documents for a REF5050AIDGKT .?
Additional datasheets, footprints and schematics for REF5050AIDGKT . are listed on our Part Details page. You can also find images and similar parts to REF5050AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5050AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5050AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5050AIDGKT . fall under?
The REF5050AIDGKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5050AIDGKT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5050AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the REF5050AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5050AIDGKT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for REF5050AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5050AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of REF5050AIDGKT .?
You can fill out our help required form which you can use to request a quote for REF5050AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.