Status: | Unknown |
---|---|
Series: | REF5030 Series |
RoHS: | Compliant |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5030 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | SOIC |
Topology | Series |
RoHS Compliant | Yes |
Voltage Ref, Series, 3V, Soic-8 | Newark Electronics |
3-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Lo Noise Very Low Dr ift Prec VLTG REF | Mouser Electronics |
Where can I find additional details, specifications and documents for a REF5030AID?
Additional datasheets, footprints and schematics for REF5030AID are listed on our Part Details page. You can also find images and similar parts to REF5030AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5030AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5030AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5030AID fall under?
The REF5030AID is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF5030AID when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5030AID you can contact the distributor directly for product support, shipping queries etc.
Is the REF5030AID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for REF5030AID have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for REF5030AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5030AID often in real-time on the comparison pages.
What if I can't find stock of REF5030AID?
You can fill out our help required form which you can use to request a quote for REF5030AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.