REF5025IDGKT Part Information
Details for REF5025IDGKT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The REF50xx is a family of low-noise, low-drift, very high precision voltage references. These references are capable of both sinking and sourcing current, and have excellent line and load regulation. Excellent temperature drift (3 ppm/°C) and high accuracy (0.05%) are achieved using proprietary design techniques. These features, combined with very low noise, make the REF50xx family ideal for use in high-precision data acquisition systems. Each reference voltage is available in both high grade (REF50xxIDGK and REF50xxID) and standard grade (REF50xxAIDGK and REF50xxAID). The reference voltages are offered in 8-pin VSSOP and SOIC packages, and are specified from –40°C to 125°C.
Part Downloads

Part Features
- Excellent Long-Term Stability: u2013 45 ppm/1000 hr (Typ) after 1000 Hours
- High Accuracy: u2013 High-Grade: 0.05% (Max) u2013 Standard-Grade: 0.1% (Max)
- High-Output Current: u00b110 mA
- Low Noise: 3 u03bcVPP/V
- Low Temperature Drift: u2013 High-Grade: 3 ppm/u00b0C (Max) u2013 Standard-Grade: 8 ppm/u00b0C (Max)
- Temperature Range: u201340u00b0C to 125u00b0C
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | REF5025 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 2.5ppm/°C |
Voltage Reference Case Style | VSSOP |
Alternative Part Descriptions
- VOLTAGE REF, SERIES, 2.5V, VSSOP-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes | Newark Electronics
- 2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments