REF5025ID . Part Information
Details for REF5025ID . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.6000 |
10 | 4.6100 |
25 | 4.2600 |
50 | 4.0400 |
100 | 3.8200 |
250 | 3.6200 |
500 | 2.9000 |
Stock Information
Details
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | REF5025 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 2.5ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 2.7V to 18V |
Input Voltage Max | 18V |
Input Voltage Min | 2.7V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.05% |
Reference Volts | 2.5V |
Topology | Series |
Zener Voltage Vz Typ | 2.048V |
Alternative Part Descriptions
- VOLTAGE REFERENCE 18V MAXIMUM SUPPLY ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a REF5025ID .?
Additional datasheets, footprints and schematics for REF5025ID . are listed in our Part Details tab. You can also find the REF5025ID . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5025ID . in the Pricing & Inventory tab next to part details. You can view REF5025ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5025ID . fall under?
The REF5025ID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5025ID . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5025ID . you can contact the distributor directly for product support, shipping queries etc.
Is the REF5025ID . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for REF5025ID . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for REF5025ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5025ID . often in real-time on the comparison pages.
What if I can't find stock of REF5025ID .?
You can fill out our help required form which you can use to request a quote for REF5025ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.