Status: | Unknown |
---|---|
Series: | REF5025 Series |
RoHS: | Compliant |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5025 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | SOIC |
RoHS Compliant | Yes |
REF5025AID | Elfaro |
2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Voltage Ref, Series, 2.5V, Soic-8 | Newark Electronics |
Lo Noise Very Low Dr ift Prec VLTG REF | Mouser Electronics |
Where can I find additional details, specifications and documents for a REF5025AID?
Additional datasheets, footprints and schematics for REF5025AID are listed on our Part Details page. You can also find images and similar parts to REF5025AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5025AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5025AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5025AID fall under?
The REF5025AID is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF5025AID when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5025AID you can contact the distributor directly for product support, shipping queries etc.
Is the REF5025AID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for REF5025AID have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for REF5025AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5025AID often in real-time on the comparison pages.
What if I can't find stock of REF5025AID?
You can fill out our help required form which you can use to request a quote for REF5025AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.