Status: | Unknown |
---|---|
Series: | REF5020 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5020 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 2.5ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.048-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Volt Ref, Series, 2.048V, 0.05%, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF5020ID?
Additional datasheets, footprints and schematics for REF5020ID are listed on our Part Details page. You can also find images and similar parts to REF5020ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5020ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5020ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5020ID fall under?
The REF5020ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5020ID when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5020ID you can contact the distributor directly for product support, shipping queries etc.
Is the REF5020ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5020ID have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for REF5020ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5020ID often in real-time on the comparison pages.
What if I can't find stock of REF5020ID?
You can fill out our help required form which you can use to request a quote for REF5020ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.