| Status: | Unknown |
|---|---|
| Series: | REF3333 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Series - Fixed |
|---|---|
| Product Range | REF3333 Series |
| Reference Voltage | 3.3V |
| Initial Accuracy | 0.15% |
| Temperature Coefficient | ± 8ppm/°C |
| Voltage Reference Case Style | SOT-23 |
| Voltage Ref, Series, 3.3V, Sot-23-3 | Newark Electronics |
| VOLTAGE REF, SERIES, 3.3V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a REF3333AIDBZR?
Additional datasheets, footprints and schematics for REF3333AIDBZR are listed on our Part Details page. You can also find images and similar parts to REF3333AIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3333AIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3333AIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3333AIDBZR fall under?
The REF3333AIDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3333AIDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3333AIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the REF3333AIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3333AIDBZR have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for REF3333AIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3333AIDBZR often in real-time on the comparison pages.
What if I can't find stock of REF3333AIDBZR?
You can fill out our help required form which you can use to request a quote for REF3333AIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.