REF3330AIDCKT Part Information

Details for REF3330AIDCKT by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Features

  • 0.1-Hz to 10-Hz Noise: 35 u03bcVPP (REF3312)
  • Extremely Low Dropout Voltage: 110 mV (typ)
  • High Initial Accuracy: u00b10.15% (max)
  • High Output Current: u00b15 mA
  • Low Supply Current: 3.9 u03bcA (typ)
  • Low Temperature Drift: 30 ppm/u00b0C (max)
  • Microsize Packages: SC70-3, SOT-23-3, UQFN-8
  • Voltage Options: 1.2 V, 1.8 V, 2.5 V, 3 V, 3.3 V

Part Specifications

Voltage Reference Type Series - Fixed
Product Range REF3330 Series
Reference Voltage 3V
Initial Accuracy 0.15%
Temperature Coefficient ± 8ppm/°C
Voltage Reference Case Style SC-70
RoHS Compliant

Alternative Part Descriptions

  • VOLTAGE REF, SERIES, 3V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of Pins:3Pins; RoHS Compliant: Yes | Newark Electronics
  • 30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF3330AIDCKT?

Additional datasheets, footprints and schematics for REF3330AIDCKT are listed in our Part Details tab. You can also find the REF3330AIDCKT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF3330AIDCKT in the Pricing & Inventory tab next to part details. You can view REF3330AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF3330AIDCKT fall under?

The REF3330AIDCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF3330AIDCKT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF3330AIDCKT you can contact the distributor directly for product support, shipping queries etc.

Is the REF3330AIDCKT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for REF3330AIDCKT have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for REF3330AIDCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF3330AIDCKT often in real-time on the comparison pages.

What if I can't find stock of REF3330AIDCKT?

You can fill out our help required form which you can use to request a quote for REF3330AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for REF3330AIDCKT

Loading...
Loading Results for REF3330AIDCKT
We use cookies to improve your experience. See our privacy policy.
Okay