Status: | Unknown |
---|---|
Series: | REF3320 Series |
RoHS: | Compliant |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3320 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 8ppm/°C |
Voltage Reference Case Style | SC-70 |
RoHS Compliant | Yes |
2.048-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments |
V-Ref Precision 2.048V 5mA 3-Pin SC-70 | RS |
Volt Ref, Series, 2.048V, 0.15%, Sc70-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3320AIDCKT?
Additional datasheets, footprints and schematics for REF3320AIDCKT are listed on our Part Details page. You can also find images and similar parts to REF3320AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3320AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3320AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3320AIDCKT fall under?
The REF3320AIDCKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to REF3320AIDCKT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3320AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3320AIDCKT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for REF3320AIDCKT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3320AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3320AIDCKT often in real-time on the comparison pages.
What if I can't find stock of REF3320AIDCKT?
You can fill out our help required form which you can use to request a quote for REF3320AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.