Status: | Unknown |
---|---|
Series: | REF3320 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3320 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 8ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3320 |
Input Voltage | 2.248V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.248V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.15% |
Reference Volts | 2.048V |
Supply Voltage Min | 2.208V |
Termination Type | Surface Mount Device |
Topology | Series |
2.048-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments |
Voltage Ref, Series, 2.048V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SERIES, 2.048V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a REF3320AIDBZT?
Additional datasheets, footprints and schematics for REF3320AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3320AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3320AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3320AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3320AIDBZT fall under?
The REF3320AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3320AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3320AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3320AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3320AIDBZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for REF3320AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3320AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF3320AIDBZT?
You can fill out our help required form which you can use to request a quote for REF3320AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.