Status: | Unknown |
---|---|
Series: | REF3312 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3312 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 8ppm/°C |
Voltage Reference Case Style | SC-70 |
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments |
Voltage Ref, Series, 1.25V, Sc-70-3 | Newark Electronics |
VOLTAGE REF, SERIES, 1.25V, SC-70-3 | element14 |
Where can I find additional details, specifications and documents for a REF3312AIDCKR?
Additional datasheets, footprints and schematics for REF3312AIDCKR are listed on our Part Details page. You can also find images and similar parts to REF3312AIDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3312AIDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3312AIDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3312AIDCKR fall under?
The REF3312AIDCKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3312AIDCKR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3312AIDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the REF3312AIDCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3312AIDCKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3312AIDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3312AIDCKR often in real-time on the comparison pages.
What if I can't find stock of REF3312AIDCKR?
You can fill out our help required form which you can use to request a quote for REF3312AIDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.