Status: | Unknown |
---|---|
Series: | REF3240 Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.44
|
57,414
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3240 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.01% |
Temperature Coefficient | ± 10.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.146V |
Reference Volts | 4.096V |
4.096-V 4-ppm/°C, 100-µA 6-pin SOT-23 series (bandgap) voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF3240AIDBVT?
Additional datasheets, footprints and schematics for REF3240AIDBVT are listed on our Part Details page. You can also find images and similar parts to REF3240AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3240AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3240AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3240AIDBVT fall under?
The REF3240AIDBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3240AIDBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3240AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3240AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3240AIDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REF3240AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3240AIDBVT often in real-time on the comparison pages.
What if I can't find stock of REF3240AIDBVT?
You can fill out our help required form which you can use to request a quote for REF3240AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.