Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.01% |
Temperature Coefficient | ± 10.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
1.25-V 4ppm/°C, 100-µA, 6-pin SOT-23 series (bandgap) voltage reference | Texas Instruments |
1.25V 100uA Voltage Ref, REF3212AIDBV | RS |
Volt Ref, Shunt, 1.25V, Sot-23-6 | Newark Electronics |
VOLT REF, SHUNT, 1.25V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a REF3212AIDBVT .?
Additional datasheets, footprints and schematics for REF3212AIDBVT . are listed on our Part Details page. You can also find images and similar parts to REF3212AIDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3212AIDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3212AIDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3212AIDBVT . fall under?
The REF3212AIDBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3212AIDBVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3212AIDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the REF3212AIDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3212AIDBVT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for REF3212AIDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3212AIDBVT . often in real-time on the comparison pages.
What if I can't find stock of REF3212AIDBVT .?
You can fill out our help required form which you can use to request a quote for REF3212AIDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.