Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 3.3V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference | Texas Instruments |
V-Ref Precision 3.3V 10mA 3-Pin SOT-23 | RS |
Volt Ref, Shunt, 3.3V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF3133AIDBZT .?
Additional datasheets, footprints and schematics for REF3133AIDBZT . are listed on our Part Details page. You can also find images and similar parts to REF3133AIDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3133AIDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3133AIDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3133AIDBZT . fall under?
The REF3133AIDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3133AIDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3133AIDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the REF3133AIDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3133AIDBZT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for REF3133AIDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3133AIDBZT . often in real-time on the comparison pages.
What if I can't find stock of REF3133AIDBZT .?
You can fill out our help required form which you can use to request a quote for REF3133AIDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.