Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
168
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
15,115
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
13,779
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
2,375
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
168
in stock
|
Buy Now | |
element14
from US$0.58
|
168
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 3.3V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 50-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments |
U-Ref Precis. 3,3V 50ppm/°C SOT23 | Schukat Electronic |
Voltage Ref, Series, 3.3V, Sot-23 | Newark Electronics |
VOLTAGE REF, SERIES, 3.3V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a REF3033AIDBZR?
Additional datasheets, footprints and schematics for REF3033AIDBZR are listed on our Part Details page. You can also find images and similar parts to REF3033AIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3033AIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3033AIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3033AIDBZR fall under?
The REF3033AIDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3033AIDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3033AIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the REF3033AIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3033AIDBZR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for REF3033AIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3033AIDBZR often in real-time on the comparison pages.
What if I can't find stock of REF3033AIDBZR?
You can fill out our help required form which you can use to request a quote for REF3033AIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.