Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
2,820
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
20,400
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
8,880
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
3,644
in stock
|
Buy Now | |
element14
from US$1.31
|
3,644
in stock
|
Buy Now | |
Farnell
from US$1.08
|
3,644
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
U-Ref Precis. 2,5V 50ppm/°C SOT23 | Schukat Electronic |
2.5-V, 50-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments |
Voltage Ref, Series, 2.5V, Sot-23 | Newark Electronics |
Voltage Ref, REF3025AIDBZR | RS |
Where can I find additional details, specifications and documents for a REF3025AIDBZR?
Additional datasheets, footprints and schematics for REF3025AIDBZR are listed on our Part Details page. You can also find images and similar parts to REF3025AIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3025AIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3025AIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3025AIDBZR fall under?
The REF3025AIDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3025AIDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3025AIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the REF3025AIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3025AIDBZR have stock available?
Authorised distributors including Schukat Electronic, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3025AIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3025AIDBZR often in real-time on the comparison pages.
What if I can't find stock of REF3025AIDBZR?
You can fill out our help required form which you can use to request a quote for REF3025AIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.