Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.048V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Voltage References 2.048V 50ppm/DegC 50uA SOT23-3 Series | Elfaro |
Voltage Ref, Series, 2.048V, Sot-23 | Newark Electronics |
2.048V 50ppm/DegC 50 uA SOT23-3 Series | Mouser Electronics |
2.048-V, 50-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF3020AIDBZR .?
Additional datasheets, footprints and schematics for REF3020AIDBZR . are listed on our Part Details page. You can also find images and similar parts to REF3020AIDBZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3020AIDBZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3020AIDBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3020AIDBZR . fall under?
The REF3020AIDBZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3020AIDBZR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3020AIDBZR . you can contact the distributor directly for product support, shipping queries etc.
Is the REF3020AIDBZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3020AIDBZR . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for REF3020AIDBZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3020AIDBZR . often in real-time on the comparison pages.
What if I can't find stock of REF3020AIDBZR .?
You can fill out our help required form which you can use to request a quote for REF3020AIDBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.