REF3012AIDBZTG4 Part Information
Details for REF3012AIDBZTG4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads

Part Features
- Excellent Specified Drift Performance:
- High Accuracy: 0.2%
- High Output Current: 25 mA
- Low Dropout: 1 mV
- Low IQ: 42 u00b5A (typ)
- microSize Package: SOT-23-3
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3012 |
Input Voltage | 1.8V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 1.8V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Volts | 1.25V |
Temperature Coeff. + | 20ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.2% |
Topology | Series |
Viewing Distributors for REF3012AIDBZTG4
Loading...
Loading Results for REF3012AIDBZTG4