Status: | Unknown |
---|---|
Series: | REF2930 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF2930 Series |
Reference Voltage | 3V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 3.05V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 3.05V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 2% |
Reference Volts | 3V |
Termination Type | Surface Mount Device |
Topology | Series |
Voltage Ref, Series, 3V, Sot-23-3 | Newark Electronics |
3-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF2930AIDBZT .?
Additional datasheets, footprints and schematics for REF2930AIDBZT . are listed on our Part Details page. You can also find images and similar parts to REF2930AIDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF2930AIDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2930AIDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF2930AIDBZT . fall under?
The REF2930AIDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF2930AIDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF2930AIDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the REF2930AIDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF2930AIDBZT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REF2930AIDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF2930AIDBZT . often in real-time on the comparison pages.
What if I can't find stock of REF2930AIDBZT .?
You can fill out our help required form which you can use to request a quote for REF2930AIDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.