Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
2.5-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments |
Volt Ref, Shunt, 2.5V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF2925AIDBZT?
Additional datasheets, footprints and schematics for REF2925AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF2925AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF2925AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2925AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF2925AIDBZT fall under?
The REF2925AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF2925AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF2925AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF2925AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF2925AIDBZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF2925AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF2925AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF2925AIDBZT?
You can fill out our help required form which you can use to request a quote for REF2925AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.