REF2920AIDBZT . Part Information
Details for REF2920AIDBZT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy REF2920AIDBZT Directly from Texas Instruments (21329 in stock) at $0.3340
Part Downloads

Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | REF2920 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.098V |
Reference Volts | 2.048V |
Topology | Series |
Alternative Part Descriptions
- VOLTAGE REF, SERIES, 2.048V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF2920 Series; Reference Voltage:2.048V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes | Newark Electronics
- 2.048-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments
Viewing Distributors for REF2920AIDBZT .
Loading...
Loading Results for REF2920AIDBZT .