Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 2.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low-drift, low-power, small-footprint series voltage reference with clean start | Texas Instruments |
Voltage Ref, Series, 2.5V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF2125IDBVR?
Additional datasheets, footprints and schematics for REF2125IDBVR are listed on our Part Details page. You can also find images and similar parts to REF2125IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF2125IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF2125IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF2125IDBVR fall under?
The REF2125IDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF2125IDBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF2125IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the REF2125IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF2125IDBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF2125IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF2125IDBVR often in real-time on the comparison pages.
What if I can't find stock of REF2125IDBVR?
You can fill out our help required form which you can use to request a quote for REF2125IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.