REF200AU/2K5 Semiconductors - ICs by Texas Instruments

CURRENT SOURCE/SINK DUAL 100UA SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF200 combines three circuit building-blocks on a single monolithic chip: two 100-µA current sources and a current mirror. The sections are dielectrically isolated, making them completely independent. Also, because the current sources are two-terminal devices, they can be used equally well as current sinks. The performance of each section is individually measured and laser-trimmed to achieve high accuracy at low cost. The sections can be pin-strapped for currents of 50 µA, 100 µA, 200 µA, 300 µA, or 400 µA. External circuitry can obtain virtually any current. These and many other circuit techniques are shown in the Application Information section of this data sheet. The REF200 is available in an SOIC package.

Where to Buy

Prices starting from US$3.17

Distributor Stock
Logo for Farnell
Farnell
from US$8.95
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.17
963,445
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.23
-
Buy Now
Logo for element14
element14
from US$10.76
-
Buy Now

Specifications

Forward Current If -
Forward Voltage -
Forward Current If(AV) -
Power Dissipation Pd -
Current Regulator Case Style SOIC
No. of Pins 8 Pin, 8Pins
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Max 85°C
Operating Temperature Min -25°C

Alternative Descriptions

Dual, 100-µA current source & sink | Texas Instruments
Current Source/Sink, Dual, 100Ua, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF200AU/2K5?

Additional datasheets, footprints and schematics for REF200AU/2K5 are listed on our Part Details page. You can also find images and similar parts to REF200AU/2K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF200AU/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF200AU/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF200AU/2K5 fall under?

The REF200AU/2K5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF200AU/2K5 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF200AU/2K5 you can contact the distributor directly for product support, shipping queries etc.

Is the REF200AU/2K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF200AU/2K5 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF200AU/2K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF200AU/2K5 often in real-time on the comparison pages.

What if I can't find stock of REF200AU/2K5?

You can fill out our help required form which you can use to request a quote for REF200AU/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay