| Status: | Unknown |
|---|---|
| Series: | REF102 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Series - Fixed |
|---|---|
| Product Range | REF102 Series |
| Reference Voltage | 10V |
| Initial Accuracy | 10mV |
| Temperature Coefficient | ± 10ppm/°C |
| Voltage Reference Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 102 |
| Input Voltage | 11.4V to 36V |
| Input Voltage Max | 36V |
| Input Voltage Min | 11.4V |
| Operating Temperature Range | -40°C to +85°C |
| Reference Volt Tolerance ±% | 0.05% |
| Reference Voltage Tolerance | 10mV |
| Reference Volts | 10V |
| Temperature Coeff. + | 5ppm/°C |
| Termination Type | Surface Mount Device |
| Topology | Series |
| IC: voltage reference source | TME |
| REF102AU, Volt References | RS |
Where can I find additional details, specifications and documents for a REF102AU .?
Additional datasheets, footprints and schematics for REF102AU . are listed on our Part Details page. You can also find images and similar parts to REF102AU . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF102AU . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF102AU . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF102AU . fall under?
The REF102AU . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF102AU . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF102AU . you can contact the distributor directly for product support, shipping queries etc.
Is the REF102AU . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF102AU . have stock available?
Authorised distributors including TME, RS and Chip One Stop have stock available or on a lead time for REF102AU ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF102AU . often in real-time on the comparison pages.
What if I can't find stock of REF102AU .?
You can fill out our help required form which you can use to request a quote for REF102AU . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.