Status: | Unknown |
---|---|
Series: | REF02 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF02 Series |
Reference Voltage | 5V |
Initial Accuracy | 15mV |
Temperature Coefficient | ± 4ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2 |
Input Voltage | 8V to 33V |
Input Voltage Max | 33V |
Input Voltage Min | 8V |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Max | 15mW |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 15mV |
Reference Volts | 5V |
Temperature Coeff. + | 10ppm/°C |
Termination Type | Surface Mount Device |
Topology | Series |
Wide supply range, 5-V output precision voltage reference | Texas Instruments |
Voltage Ref, Series, 5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF02AU/2K5?
Additional datasheets, footprints and schematics for REF02AU/2K5 are listed on our Part Details page. You can also find images and similar parts to REF02AU/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF02AU/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF02AU/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF02AU/2K5 fall under?
The REF02AU/2K5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF02AU/2K5 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF02AU/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the REF02AU/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF02AU/2K5 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REF02AU/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF02AU/2K5 often in real-time on the comparison pages.
What if I can't find stock of REF02AU/2K5?
You can fill out our help required form which you can use to request a quote for REF02AU/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.