Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Sampling Rate | 16SPS |
Input Voltage Max | 40V |
Input Current Max | - |
Bandwidth | - |
External Height | 127mm |
External Width | 88.9mm |
External Depth | 35.56mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Resolution | 24 bit A/D |
Measurem Module, Usb- Allr, Thermo | Newark Electronics |
MEASUREM MODULE, USB- ALLR, THERMO | element14 |
Where can I find additional details, specifications and documents for a REDLAB TEMP?
Additional datasheets, footprints and schematics for REDLAB TEMP are listed on our Part Details page. You can also find images and similar parts to REDLAB TEMP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REDLAB TEMP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDLAB TEMP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REDLAB TEMP fall under?
The REDLAB TEMP is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to REDLAB TEMP when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REDLAB TEMP you can contact the distributor directly for product support, shipping queries etc.
Is the REDLAB TEMP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REDLAB TEMP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for REDLAB TEMP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REDLAB TEMP often in real-time on the comparison pages.
What if I can't find stock of REDLAB TEMP?
You can fill out our help required form which you can use to request a quote for REDLAB TEMP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.