Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Sampling Rate | 16SPS |
Input Voltage Max | 40V |
Input Current Max | - |
Bandwidth | - |
External Height | 127mm |
External Width | 88.9mm |
External Depth | 35.56mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Resolution | 24 bit A/D |
Measurement Module, Usb- Thermo | Newark Electronics |
MEASUREMENT MODULE, USB- THERMO | element14 |
Where can I find additional details, specifications and documents for a REDLAB TC?
Additional datasheets, footprints and schematics for REDLAB TC are listed on our Part Details page. You can also find images and similar parts to REDLAB TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REDLAB TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDLAB TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REDLAB TC fall under?
The REDLAB TC is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to REDLAB TC when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REDLAB TC you can contact the distributor directly for product support, shipping queries etc.
Is the REDLAB TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REDLAB TC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for REDLAB TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REDLAB TC often in real-time on the comparison pages.
What if I can't find stock of REDLAB TC?
You can fill out our help required form which you can use to request a quote for REDLAB TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.