REDIN120-48 Batteries & Power Supplies by RECOM Power GmbH

POWER SUPPLY AC-DC 48V 2.5A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
3 units
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Outputs 1 Output
Output Power Max 120W
Output Voltage - Output 1 48V
Output Current - Output 1 2.5A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -

Alternative Descriptions

DIN Rail Power Supplies 120W 85-264Vin 48Vout 2.5A | Sager

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a REDIN120-48?

Additional datasheets, footprints and schematics for REDIN120-48 are listed on our Part Details page. You can also find images and similar parts to REDIN120-48 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REDIN120-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REDIN120-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REDIN120-48 fall under?

The REDIN120-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to REDIN120-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REDIN120-48 you can contact the distributor directly for product support, shipping queries etc.

Is the REDIN120-48 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REDIN120-48 have stock available?

Authorised distributors including Arrow Electronics, Sager and RS Americas have stock available or on a lead time for REDIN120-48.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REDIN120-48 often in real-time on the comparison pages.

What if I can't find stock of REDIN120-48?

You can fill out our help required form which you can use to request a quote for REDIN120-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay