Status: | Unknown |
---|---|
Series: | RE938 Series |
RoHS: | Unknown |
Convert From | 28-HSSOP |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 20.32mm |
Product Range | RE938 Series |
SVHC | No SVHC (15-Jan-2019) |
Ic Adaptor, Fibreglass, Hssop-28 | Newark Electronics |
IC ADAPTOR, FIBREGLASS, HSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a RE938-06?
Additional datasheets, footprints and schematics for RE938-06 are listed on our Part Details page. You can also find images and similar parts to RE938-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE938-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE938-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE938-06 fall under?
The RE938-06 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE938-06 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE938-06 you can contact the distributor directly for product support, shipping queries etc.
Is the RE938-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE938-06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RE938-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE938-06 often in real-time on the comparison pages.
What if I can't find stock of RE938-06?
You can fill out our help required form which you can use to request a quote for RE938-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.