Status: | Unknown |
---|---|
Series: | RE934 Series |
RoHS: | Unknown |
Convert From | 32-TQFP to 100-TQFP |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | - |
Product Range | RE934 Series |
SVHC | No SVHC (15-Jan-2019) |
Ic Adaptor, Fibreglass, Tqfp-32 To 100 | Newark Electronics |
IC ADAPTOR, FIBREGLASS, TQFP-32 TO 100 | element14 |
Where can I find additional details, specifications and documents for a RE934-05E?
Additional datasheets, footprints and schematics for RE934-05E are listed on our Part Details page. You can also find images and similar parts to RE934-05E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE934-05E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE934-05E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE934-05E fall under?
The RE934-05E is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE934-05E when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE934-05E you can contact the distributor directly for product support, shipping queries etc.
Is the RE934-05E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE934-05E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RE934-05E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE934-05E often in real-time on the comparison pages.
What if I can't find stock of RE934-05E?
You can fill out our help required form which you can use to request a quote for RE934-05E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.