Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | 16-SOIC |
---|---|
Convert To | - |
Pitch Spacing | 1.27mm |
Row Pitch | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Ic Adaptor, 16-Soic, 1.27Mm | Newark Electronics |
MULTIADAPTOR, SMD, SOIC-16 | element14 |
Roth Elektronik Prototyping Board 16 x 25mm FR4 Epoxy Fibre | Distrelec |
Where can I find additional details, specifications and documents for a RE932-04ST?
Additional datasheets, footprints and schematics for RE932-04ST are listed on our Part Details page. You can also find images and similar parts to RE932-04ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE932-04ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE932-04ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE932-04ST fall under?
The RE932-04ST is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE932-04ST when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE932-04ST you can contact the distributor directly for product support, shipping queries etc.
Is the RE932-04ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE932-04ST have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for RE932-04ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE932-04ST often in real-time on the comparison pages.
What if I can't find stock of RE932-04ST?
You can fill out our help required form which you can use to request a quote for RE932-04ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.