Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | 8-SOIC |
---|---|
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Adapter SO8 P=1.27mm pins RE932-01PIN | RS |
Ic Adaptor, 8-Soic, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a RE932-01PIN?
Additional datasheets, footprints and schematics for RE932-01PIN are listed on our Part Details page. You can also find images and similar parts to RE932-01PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE932-01PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE932-01PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE932-01PIN fall under?
The RE932-01PIN is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE932-01PIN when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE932-01PIN you can contact the distributor directly for product support, shipping queries etc.
Is the RE932-01PIN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RE932-01PIN have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE932-01PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE932-01PIN often in real-time on the comparison pages.
What if I can't find stock of RE932-01PIN?
You can fill out our help required form which you can use to request a quote for RE932-01PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.