Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | 16-SSOP |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Connector / Footprint | SSOP-16 |
Board Material | Epoxy Glass Composite |
Board Thickness | 1.5mm |
Board Type | SMD Device Adapter |
Copper Coating Density | chem. Au 0.08 - 0.1 µm |
Copper Thickness | 35µm |
External Height | 13mm |
External Length / Height | 13mm |
External Width | 23.5mm |
Hole Diameter | 1mm |
Hole Pitch | 2.54mm |
Material | Epoxied FR4 |
No. of Copper Coated Sides | 2 |
No. of Holes | 16 |
PCB Size | 13.0 x 23.5 mm |
Pad Diameter | 1.5mm |
Roth Elektronik Prototyping Board 13 x 23.5mm FR4 Epoxy Fibre | Distrelec |
Adapter, Smd, Fr4 Epoxy Glass | Newark Electronics |
PCB, ADAPTOR, SMD, SSOP-16, 0.65MM | element14 |
Where can I find additional details, specifications and documents for a RE931-02?
Additional datasheets, footprints and schematics for RE931-02 are listed on our Part Details page. You can also find images and similar parts to RE931-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE931-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE931-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE931-02 fall under?
The RE931-02 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE931-02 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE931-02 you can contact the distributor directly for product support, shipping queries etc.
Is the RE931-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE931-02 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE931-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE931-02 often in real-time on the comparison pages.
What if I can't find stock of RE931-02?
You can fill out our help required form which you can use to request a quote for RE931-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.