Convert From | - |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Connector / Footprint | SSOP |
Board Material | Epoxy Glass Composite |
Board Thickness | 1.5mm |
Board Type | SMD Device Adapter |
Copper Coating Density | chem. Au 0.08 - 0.1 µm |
Copper Thickness | 35µm |
External Height | 61.4mm |
External Length / Height | 61.4mm |
External Width | 81.7mm |
Hole Diameter | 1mm |
Hole Pitch | 2.54mm |
Material | Epoxied FR4 |
No. of Copper Coated Sides | 2 |
PCB Size | 61.40 x 81.70 mm |
Pad Area | 1.50 mm Ø |
Pad Diameter | 1.5mm |
SSOP - SMD multi-adapter,81.70x61.40mm | RS |
Multiadaptor, Smd, Fr4, Ssop | Newark Electronics |
MULTIADAPTOR, SMD, FR4, SSOP | element14 |
Board: universal | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RE931?
Additional datasheets, footprints and schematics for RE931 are listed on our Part Details page. You can also find images and similar parts to RE931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE931 fall under?
The RE931 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE931 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE931 you can contact the distributor directly for product support, shipping queries etc.
Is the RE931 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE931 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RE931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE931 often in real-time on the comparison pages.
What if I can't find stock of RE931?
You can fill out our help required form which you can use to request a quote for RE931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.