Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | Molex FPC/FFC |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board: universal | Transfer Multisort Elektronik |
Ic Adaptor, Molex Fpc/Ffc, 2.54Mm | Newark Electronics |
FPC/FFC ADAPTOR, FIBREGLASS, 1.5MM | element14 |
Where can I find additional details, specifications and documents for a RE918?
Additional datasheets, footprints and schematics for RE918 are listed on our Part Details page. You can also find images and similar parts to RE918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE918 fall under?
The RE918 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE918 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE918 you can contact the distributor directly for product support, shipping queries etc.
Is the RE918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE918 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE918 often in real-time on the comparison pages.
What if I can't find stock of RE918?
You can fill out our help required form which you can use to request a quote for RE918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.