Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 0.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Connector / Footprint | MSOP-10 |
Board Material | Epoxy Glass Composite |
Board Thickness | 1.5mm |
Board Type | SMD Device Adapter |
Copper Coating Density | chem. Au 0.08 - 0.1 µm |
Copper Thickness | 35µm |
External Height | 10.4mm |
External Length / Height | 10.4mm |
External Width | 18.23mm |
Hole Diameter | 1mm |
Hole Pitch | 2.54mm |
Material | Epoxied FR4 |
No. of Copper Coated Sides | 2 |
No. of Holes | 10 |
PCB Size | 18.10 x 10 40 mm |
Pad Area | 1.50 mm Ø |
Pad Diameter | 1.5mm |
Board: universal | Transfer Multisort Elektronik |
Smd To Pin Out Adapter - Msop-10 | Newark Electronics |
MULTIADAPTOR, MSOP-10, FR4 EPOXY | element14 |
Where can I find additional details, specifications and documents for a RE904?
Additional datasheets, footprints and schematics for RE904 are listed on our Part Details page. You can also find images and similar parts to RE904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE904 fall under?
The RE904 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE904 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE904 you can contact the distributor directly for product support, shipping queries etc.
Is the RE904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE904 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RE904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE904 often in real-time on the comparison pages.
What if I can't find stock of RE904?
You can fill out our help required form which you can use to request a quote for RE904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.