Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From | 40-QFP |
---|---|
Convert To | - |
Pitch Spacing | 1.27mm |
Row Pitch | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Board Material | Epoxy Glass Composite |
Board Thickness | 1.5mm |
Board Type | Prototype Board |
Copper Coating Density | 35 um 2-side extremly planar |
External Height | 35.5mm |
External Width | 35.5mm |
Hole Diameter | 1mm |
Hole Matrix | Adaption for QFP 40 48 (0.50 mm) and QFP 80 (0.40 mm) |
Where can I find additional details, specifications and documents for a RE470-01?
Additional datasheets, footprints and schematics for RE470-01 are listed on our Part Details page. You can also find images and similar parts to RE470-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RE470-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RE470-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RE470-01 fall under?
The RE470-01 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to RE470-01 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RE470-01 you can contact the distributor directly for product support, shipping queries etc.
Is the RE470-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RE470-01 have stock available?
There is no stock from authorised distributors for RE470-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RE470-01 often in real-time on the comparison pages.
What if I can't find stock of RE470-01?
You can fill out our help required form which you can use to request a quote for RE470-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.